ABB AB Terminal, Compression Lug, 1/4, 6Awg; Product Range Abb Thomas & Betts 54852BEUBPH

Description
TERMINAL, COMPRESSION LUG, 1/4", 6AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/4", 6AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/4, 6Awg; Product Range Abb Thomas & Betts - 66H7968 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4, 6Awg; Product Range Abb Thomas & Betts
66H7968
Terminal, Compression Lug, 1/4, 6Awg; Product Range Abb Thomas & Betts 66H7968
TERMINAL, COMPRESSION LUG, 1/4", 6AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4", 6AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 66H7968
Product Name Terminal, Compression Lug, 1/4, 6Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details