ABB AB Lug; Two Hole; 1/4 in.; Red; 0.266 in.;2.125 in.; 0.063 in. 54850BE

Description
Two Hole Lug Type, 1⁄4 Stud Size, 0.266 in. Outer Diameter, 2.125 in. Length, Lugs Lug thickness 0.063 in. Lug color is red, stud size 1⁄4.
Datasheet
Description
Two Hole Lug Type, 1⁄4 Stud Size, 0.266 in. Outer Diameter, 2.125 in. Length, Lugs Lug thickness 0.063 in. Lug color is red, stud size 1⁄4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; Two Hole; 1/4 in.; Red; 0.266 in.;2.125 in.; 0.063 in. - 70091884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Two Hole; 1/4 in.; Red; 0.266 in.;2.125 in.; 0.063 in.
70091884
Lug; Two Hole; 1/4 in.; Red; 0.266 in.;2.125 in.; 0.063 in. 70091884
Two Hole Lug Type, 1⁄4 Stud Size, 0.266 in. Outer Diameter, 2.125 in. Length, Lugs Lug thickness 0.063 in. Lug color is red, stud size 1⁄4.

Two Hole Lug Type, 1⁄4 Stud Size, 0.266 in. Outer Diameter, 2.125 in. Length, Lugs

  • Lug thickness 0.063 in.
    Lug color is red, stud size 1⁄4.
Supplier's Site
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts - 03P0907 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
03P0907
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts 03P0907
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091884 03P0907
Product Name Lug; Two Hole; 1/4 in.; Red; 0.266 in.;2.125 in.; 0.063 in. Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details