Thomas & Betts Corporation Connector; Two-Way Splice; 1.750 in.; 0.359 in.; # 4; # 4 AWG; Gray; Copper 54806

Description
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.359 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 4 wire flux, gray colored.
Description
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.359 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 4 wire flux, gray colored.

Suppliers

Company
Product
Description
Supplier Links
Connector; Two-Way Splice; 1.750 in.; 0.359 in.; # 4; # 4 AWG; Gray; Copper - 70091879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Two-Way Splice; 1.750 in.; 0.359 in.; # 4; # 4 AWG; Gray; Copper
70091879
Connector; Two-Way Splice; 1.750 in.; 0.359 in.; # 4; # 4 AWG; Gray; Copper 70091879
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.359 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 4 wire flux, gray colored.

Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.359 in. Diameter
Material: High-conductivity wrought copper. Finish : Electro tin plate.
# 4 wire flux, gray colored.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091879
Product Name Connector; Two-Way Splice; 1.750 in.; 0.359 in.; # 4; # 4 AWG; Gray; Copper
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details