Thomas & Betts Corporation Connector; Two-Way Splice; 1.750 in.; 0.25 in.; # 8; # 8 AWG; Red; Copper 54804

Description
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.250 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 8 wire flux, red colored.
Description
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.250 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 8 wire flux, red colored.

Suppliers

Company
Product
Description
Supplier Links
Connector; Two-Way Splice; 1.750 in.; 0.25 in.; # 8; # 8 AWG; Red; Copper - 70091877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Two-Way Splice; 1.750 in.; 0.25 in.; # 8; # 8 AWG; Red; Copper
70091877
Connector; Two-Way Splice; 1.750 in.; 0.25 in.; # 8; # 8 AWG; Red; Copper 70091877
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.250 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 8 wire flux, red colored.

Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.250 in. Diameter
Material: High-conductivity wrought copper. Finish : Electro tin plate.
# 8 wire flux, red colored.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091877
Product Name Connector; Two-Way Splice; 1.750 in.; 0.25 in.; # 8; # 8 AWG; Red; Copper
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details