Thomas & Betts Corporation Straight Blade Flanged Receptacle Outlet 5479-SS

Description
GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)
Datasheet
Description
GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Flanged Receptacle Outlet - 5479-SS - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Flanged Receptacle Outlet
5479-SS
Straight Blade Flanged Receptacle Outlet 5479-SS
GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)

GRAY COLOR; 6-20R CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5479-SS
Product Name Straight Blade Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DBY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details