ABB AB Wire Splice Connectors 54650

Description
CONN CPRSN,CBLE JT
Request a Quote Datasheet
Description
CONN CPRSN,CBLE JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 6308-54650-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
6308-54650-ND
Wire Splice Connectors 6308-54650-ND
CONN CPRSN,CBLE JT

CONN CPRSN,CBLE JT

Buy Now Datasheet
Conn Cprsn Cble Jt Abb - Thomas & Betts - 77H7714 - Newark, An Avnet Company
Chicago, IL, United States
Conn Cprsn Cble Jt Abb - Thomas & Betts
77H7714
Conn Cprsn Cble Jt Abb - Thomas & Betts 77H7714
CONN CPRSN CBLE JT

CONN CPRSN CBLE JT

Supplier's Site
Lug/Connector - 16496704 - Radwell International
Willingboro, NJ, United States
Lug/Connector
16496704
Lug/Connector 16496704
COPPER CABLE JOINT, WIRE RANGE MIN: 3 #2 STR, MAX: 2 #1/0 WITH 2 #8 STR, TIN PLATED, YELLOW DIE. FREE 2 YEAR RADWELL WARRANTY

COPPER CABLE JOINT, WIRE RANGE MIN: 3 #2 STR, MAX: 2 #1/0 WITH 2 #8 STR, TIN PLATED, YELLOW DIE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-54650-ND 77H7714 16496704
Product Name Wire Splice Connectors Conn Cprsn Cble Jt Abb - Thomas & Betts Lug/Connector
Contact Size (AWG) 2 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers