ABB AB Barrel Terminal, 3/8, 4/0Awg, Crimp; Product Range Abb Thomas & Betts 54212I

Description
BARREL TERMINAL, 3/8", 4/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, 3/8", 4/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, 3/8, 4/0Awg, Crimp; Product Range Abb Thomas & Betts - 82T5362 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, 3/8, 4/0Awg, Crimp; Product Range Abb Thomas & Betts
82T5362
Barrel Terminal, 3/8, 4/0Awg, Crimp; Product Range Abb Thomas & Betts 82T5362
BARREL TERMINAL, 3/8", 4/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

BARREL TERMINAL, 3/8", 4/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 82T5362
Product Name Barrel Terminal, 3/8, 4/0Awg, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details