ABB AB Barrel Terminal, 3/8, 1/0Awg, Crimp; Product Range Abb Thomas & Betts 54209I

Description
BARREL TERMINAL, 3/8", 1/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Description
BARREL TERMINAL, 3/8", 1/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, 3/8, 1/0Awg, Crimp; Product Range Abb Thomas & Betts - 82T5359 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, 3/8, 1/0Awg, Crimp; Product Range Abb Thomas & Betts
82T5359
Barrel Terminal, 3/8, 1/0Awg, Crimp; Product Range Abb Thomas & Betts 82T5359
BARREL TERMINAL, 3/8", 1/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

BARREL TERMINAL, 3/8", 1/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 82T5359
Product Name Barrel Terminal, 3/8, 1/0Awg, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
PTFE Insulated Split Fork Terminal - 11115 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers