ABB AB Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts 54204I

Description
BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts - 82T5355 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts
82T5355
Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts 82T5355
BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes

BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 82T5355
Product Name Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details