Thomas & Betts Corporation Lug; Two Hole; 1/4 in.; Red; 0.266 in.;1.688 in.; 0.094 in. 542040410

Description
Material : High conductivity wrought copper. Finish : Electro tin plate.
Description
Material : High conductivity wrought copper. Finish : Electro tin plate.

Suppliers

Company
Product
Description
Supplier Links
Lug; Two Hole; 1/4 in.; Red; 0.266 in.;1.688 in.; 0.094 in. - 70092229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Two Hole; 1/4 in.; Red; 0.266 in.;1.688 in.; 0.094 in.
70092229
Lug; Two Hole; 1/4 in.; Red; 0.266 in.;1.688 in.; 0.094 in. 70092229
Material : High conductivity wrought copper. Finish : Electro tin plate.

Material : High conductivity wrought copper. Finish : Electro tin plate.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092229
Product Name Lug; Two Hole; 1/4 in.; Red; 0.266 in.;1.688 in.; 0.094 in.
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details