ABB AB Terminal, Compression Lug, 1/4, 0000Awg; Product Range Abb Thomas & Betts 54167NT

Description
TERMINAL, COMPRESSION LUG, 1/4", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/4", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/4, 0000Awg; Product Range Abb Thomas & Betts - 22M2935 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4, 0000Awg; Product Range Abb Thomas & Betts
22M2935
Terminal, Compression Lug, 1/4, 0000Awg; Product Range Abb Thomas & Betts 22M2935
TERMINAL, COMPRESSION LUG, 1/4", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"

TERMINAL, COMPRESSION LUG, 1/4", 0000AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 22M2935
Product Name Terminal, Compression Lug, 1/4, 0000Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details