ABB AB Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts 54165-TB

Description
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts - 77H7409 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts
77H7409
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts 77H7409
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H7409
Product Name Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Screw Terminals - 1788750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details