ABB AB Terminal, Compression Lug, 5/16In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts 54158UB

Description
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP, 2/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP, 2/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 5/16In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts - 77H7387 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts
77H7387
Terminal, Compression Lug, 5/16In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts 77H7387
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP, 2/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP, 2/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H7387
Product Name Terminal, Compression Lug, 5/16In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers