ABB AB Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size 54157

Description
Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size
Datasheet
Description
Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size - 70092448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size
70092448
Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size 70092448
Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size

Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size

Supplier's Site
Terminal, Compression Lug, 1/4In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts - 03P0904 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts
03P0904
Terminal, Compression Lug, 1/4In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts 03P0904
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP, 2/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP, 2/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092448 03P0904
Product Name Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size Terminal, Compression Lug, 1/4In, Crimp, 2/0Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data