Thomas & Betts Corporation Lug; Pink; 0.750 in.; 1/2 in.; 2.016 in.; 0.125 in.; UL Listed, CSA Certified 54155-TB

Description
One Hole Lug, Green Color with 0.750 “ Outer Diameter UL Listed, CSA Certified Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Description
One Hole Lug, Green Color with 0.750 “ Outer Diameter UL Listed, CSA Certified Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

Suppliers

Company
Product
Description
Supplier Links
Lug; Pink; 0.750 in.; 1/2 in.; 2.016 in.; 0.125 in.; UL Listed, CSA Certified - 70093048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Pink; 0.750 in.; 1/2 in.; 2.016 in.; 0.125 in.; UL Listed, CSA Certified
70093048
Lug; Pink; 0.750 in.; 1/2 in.; 2.016 in.; 0.125 in.; UL Listed, CSA Certified 70093048
One Hole Lug, Green Color with 0.750 “ Outer Diameter UL Listed, CSA Certified Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

One Hole Lug, Green Color with 0.750 “ Outer Diameter

  • UL Listed, CSA Certified
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093048
Product Name Lug; Pink; 0.750 in.; 1/2 in.; 2.016 in.; 0.125 in.; UL Listed, CSA Certified
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details