Thomas & Betts Corporation Lug; One Hole; 5/16 in.; Pink; 0.516 in.; 5/16 in.; 1.672 in.; 0.125 in. 54153-TB

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 5/16 in.; Pink; 0.516 in.; 5/16 in.; 1.672 in.; 0.125 in. - 70093046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 5/16 in.; Pink; 0.516 in.; 5/16 in.; 1.672 in.; 0.125 in.
70093046
Lug; One Hole; 5/16 in.; Pink; 0.516 in.; 5/16 in.; 1.672 in.; 0.125 in. 70093046
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093046
Product Name Lug; One Hole; 5/16 in.; Pink; 0.516 in.; 5/16 in.; 1.672 in.; 0.125 in.
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details