ABB AB Lugs 54152NT

Description
CU 1/0 STD BAR NARROW TNG 1/4BLT
Request a Quote Datasheet
Description
CU 1/0 STD BAR NARROW TNG 1/4BLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 6308-54152NT-ND - DigiKey
Thief River Falls, MN, United States
CU 1/0 STD BAR NARROW TNG 1/4BLT

CU 1/0 STD BAR NARROW TNG 1/4BLT

Buy Now Datasheet
Crimp Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Crimp Terminal, Ring Tongue, 1/4", 1/0Awg; Stud Size - Metric Abb - Thomas & Betts
22M2930
Crimp Terminal, Ring Tongue, 1/4", 1/0Awg; Stud Size - Metric Abb - Thomas & Betts 22M2930
CRIMP TERMINAL, RING TONGUE, 1/4", 1/0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:Color Keyed Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, 1/4", 1/0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:Color Keyed Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-54152NT-ND 22M2930
Product Name Lugs Crimp Terminal, Ring Tongue, 1/4", 1/0Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data