ABB AB Terminal, Compression Lug, 3/8In, Crimp, 1Awg; Product Range Abb Thomas & Betts 54148UB

Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP, 1AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP, 1AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8In, Crimp, 1Awg; Product Range Abb Thomas & Betts - 77H7320 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp, 1Awg; Product Range Abb Thomas & Betts
77H7320
Terminal, Compression Lug, 3/8In, Crimp, 1Awg; Product Range Abb Thomas & Betts 77H7320
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP, 1AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP, 1AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H7320
Product Name Terminal, Compression Lug, 3/8In, Crimp, 1Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers