ABB AB Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 54148

Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts - 27C9822 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
27C9822
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 27C9822
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Lug; Green; 0.688 in.; 3/8 in.; 2.031 in.; 0.109 in.; UL Listed, CSA Certified - 70093044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Green; 0.688 in.; 3/8 in.; 2.031 in.; 0.109 in.; UL Listed, CSA Certified
70093044
Lug; Green; 0.688 in.; 3/8 in.; 2.031 in.; 0.109 in.; UL Listed, CSA Certified 70093044
One Hole Lug, Green Color with 0.688 “ Outer Diameter UL Listed, CSA Certified Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

One Hole Lug, Green Color with 0.688 “ Outer Diameter

  • UL Listed, CSA Certified
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 27C9822 70093044
Product Name Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts Lug; Green; 0.688 in.; 3/8 in.; 2.031 in.; 0.109 in.; UL Listed, CSA Certified
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details