ABB AB Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 54143UB

Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts - 02H5882 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
02H5882
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 02H5882
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 02H5882
Product Name Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details