Thomas & Betts Corporation Lug; One Hole; 3/8 in.; Brown; 0.406 in.; 3/8 in.; 1.984 in.; 0.109 in. 54143-TB

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 3/8 in.; Brown; 0.406 in.; 3/8 in.; 1.984 in.; 0.109 in. - 70093040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 3/8 in.; Brown; 0.406 in.; 3/8 in.; 1.984 in.; 0.109 in.
70093040
Lug; One Hole; 3/8 in.; Brown; 0.406 in.; 3/8 in.; 1.984 in.; 0.109 in. 70093040
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093040
Product Name Lug; One Hole; 3/8 in.; Brown; 0.406 in.; 3/8 in.; 1.984 in.; 0.109 in.
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details