ABB AB Lug; One Hole; 5/16 in.; Brown; 0.406 in.; 5/16 in.; 1.688 in.; 0.109 in. 54142-TB

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 5/16 in.; Brown; 0.406 in.; 5/16 in.; 1.688 in.; 0.109 in. - 70093039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 5/16 in.; Brown; 0.406 in.; 5/16 in.; 1.688 in.; 0.109 in.
70093039
Lug; One Hole; 5/16 in.; Brown; 0.406 in.; 5/16 in.; 1.688 in.; 0.109 in. 70093039
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts - 30C5213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts
30C5213
Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts 30C5213
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70093039 30C5213
Product Name Lug; One Hole; 5/16 in.; Brown; 0.406 in.; 5/16 in.; 1.688 in.; 0.109 in. Terminal, Compression Lug, 5/16In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details