ABB AB Terminal, Compression Lug, 3/8, Crimp; Product Range Abb Thomas & Betts 54140

Description
TERMINAL, COMPRESSION LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8, Crimp; Product Range Abb Thomas & Betts - 94F3020 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8, Crimp; Product Range Abb Thomas & Betts
94F3020
Terminal, Compression Lug, 3/8, Crimp; Product Range Abb Thomas & Betts 94F3020
TERMINAL, COMPRESSION LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Colour:Grey RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Lug; One Hole; 3/8 in.; Gray; 0.375 in.; 3/8 in.; 1.453 in.; 0.078 in. - 70093037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 3/8 in.; Gray; 0.375 in.; 3/8 in.; 1.453 in.; 0.078 in.
70093037
Lug; One Hole; 3/8 in.; Gray; 0.375 in.; 3/8 in.; 1.453 in.; 0.078 in. 70093037
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 94F3020 70093037
Product Name Terminal, Compression Lug, 3/8, Crimp; Product Range Abb Thomas & Betts Lug; One Hole; 3/8 in.; Gray; 0.375 in.; 3/8 in.; 1.453 in.; 0.078 in.
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details