ABB AB Lugs 54139

Description
NO4 CU STD BRL. 1 HOLE 5/16 IN B
Request a Quote Datasheet
Description
NO4 CU STD BRL. 1 HOLE 5/16 IN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 6308-54139-ND - DigiKey
Thief River Falls, MN, United States
NO4 CU STD BRL. 1 HOLE 5/16 IN B

NO4 CU STD BRL. 1 HOLE 5/16 IN B

Buy Now Datasheet
Lug/Connector - 16493421 - Radwell International
Willingboro, NJ, United States
Lug/Connector
16493421
Lug/Connector 16493421
COPPER ONE-HOLE LUG, STANDARD BARREL, PEEP HOLE, MAX 35KV, WIRE SIZE #4 AWG, 5/16 INCH BOLT SIZE, TIN PLATED, DIE CODE 29, DIE COLOR CODE GRAY. FREE 2 YEAR RADWELL WARRANTY

COPPER ONE-HOLE LUG, STANDARD BARREL, PEEP HOLE, MAX 35KV, WIRE SIZE #4 AWG, 5/16 INCH BOLT SIZE, TIN PLATED, DIE CODE 29, DIE COLOR CODE GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
THOMAS & BETTS ABB Components 54139

THOMAS & BETTS ABB Components 54139

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-54139-ND 16493421
Product Name Lugs Lug/Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details