ABB AB Barrel Terminal, Narrow Tongue, #10, Crimp; Product Range Abb Thomas & Betts 54138NT

Description
BARREL TERMINAL, NARROW TONGUE, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, NARROW TONGUE, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, Narrow Tongue, #10, Crimp; Product Range Abb Thomas & Betts - 51M7918 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, Narrow Tongue, #10, Crimp; Product Range Abb Thomas & Betts
51M7918
Barrel Terminal, Narrow Tongue, #10, Crimp; Product Range Abb Thomas & Betts 51M7918
BARREL TERMINAL, NARROW TONGUE, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

BARREL TERMINAL, NARROW TONGUE, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 51M7918
Product Name Barrel Terminal, Narrow Tongue, #10, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details