ABB AB Terminal, Compression Lug, #10, Crimp, 4Awg; Product Range Abb Thomas & Betts 54138

Description
TERMINAL, COMPRESSION LUG, #10, CRIMP, 4AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, #10, CRIMP, 4AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, #10, Crimp, 4Awg; Product Range Abb Thomas & Betts - 89J9285 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, #10, Crimp, 4Awg; Product Range Abb Thomas & Betts
89J9285
Terminal, Compression Lug, #10, Crimp, 4Awg; Product Range Abb Thomas & Betts 89J9285
TERMINAL, COMPRESSION LUG, #10, CRIMP, 4AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, #10, CRIMP, 4AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet
Lug; Gray; 0.547 in.; 10 in.; 1.406 in.; 0.094 in.; UL Listed, CSA Certified - 70093034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Gray; 0.547 in.; 10 in.; 1.406 in.; 0.094 in.; UL Listed, CSA Certified
70093034
Lug; Gray; 0.547 in.; 10 in.; 1.406 in.; 0.094 in.; UL Listed, CSA Certified 70093034
One Hole Lug, Gray Color with 0.547 “ Outer Diameter UL Listed, CSA Certified 1.406 in. length.

One Hole Lug, Gray Color with 0.547 “ Outer Diameter

  • UL Listed, CSA Certified
    1.406 in. length.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 89J9285 70093034
Product Name Terminal, Compression Lug, #10, Crimp, 4Awg; Product Range Abb Thomas & Betts Lug; Gray; 0.547 in.; 10 in.; 1.406 in.; 0.094 in.; UL Listed, CSA Certified
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers