Thomas & Betts Corporation Lug; One Hole; 5/16 in.; Blue; 0.313 in.; 5/16 in.; 1.438 in.; 0.063 in. 54135

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 5/16 in.; Blue; 0.313 in.; 5/16 in.; 1.438 in.; 0.063 in. - 70093032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 5/16 in.; Blue; 0.313 in.; 5/16 in.; 1.438 in.; 0.063 in.
70093032
Lug; One Hole; 5/16 in.; Blue; 0.313 in.; 5/16 in.; 1.438 in.; 0.063 in. 70093032
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093032
Product Name Lug; One Hole; 5/16 in.; Blue; 0.313 in.; 5/16 in.; 1.438 in.; 0.063 in.
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details