ABB AB Lug; One Hole; #10; Blue; 0.313 in.; #10; 1.266 in.; 0.063 in.; 0.438 in. 54134

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; #10; Blue; 0.313 in.; #10; 1.266 in.; 0.063 in.; 0.438 in. - 70093030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; #10; Blue; 0.313 in.; #10; 1.266 in.; 0.063 in.; 0.438 in.
70093030
Lug; One Hole; #10; Blue; 0.313 in.; #10; 1.266 in.; 0.063 in.; 0.438 in. 70093030
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts - 94F3019 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts
94F3019
Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts 94F3019
TERMINAL, COMPRESSION LUG, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70093030 94F3019
Product Name Lug; One Hole; #10; Blue; 0.313 in.; #10; 1.266 in.; 0.063 in.; 0.438 in. Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details