Thomas & Betts Corporation Lug; One Hole; 3/8 in.; Red; 0.266 in.;3/8 in.; 1.359 in.; 0.047 in. 54132

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 3/8 in.; Red; 0.266 in.;3/8 in.; 1.359 in.; 0.047 in. - 70093029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 3/8 in.; Red; 0.266 in.;3/8 in.; 1.359 in.; 0.047 in.
70093029
Lug; One Hole; 3/8 in.; Red; 0.266 in.;3/8 in.; 1.359 in.; 0.047 in. 70093029
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093029
Product Name Lug; One Hole; 3/8 in.; Red; 0.266 in.;3/8 in.; 1.359 in.; 0.047 in.
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers