ABB AB Terminal, Compression Lug, 1/4In, Crimp, 8Awg; Product Range Abb Thomas & Betts 54130UB

Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP, 8AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP, 8AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/4In, Crimp, 8Awg; Product Range Abb Thomas & Betts - 77H7263 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp, 8Awg; Product Range Abb Thomas & Betts
77H7263
Terminal, Compression Lug, 1/4In, Crimp, 8Awg; Product Range Abb Thomas & Betts 77H7263
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP, 8AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP, 8AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H7263
Product Name Terminal, Compression Lug, 1/4In, Crimp, 8Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers