Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976944-54123-TB
Color: Black
Termination: Crimp
Contact Material: Copper
Orientation: Straight
Contact Plating: Tin
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Bolt
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976944-54123-TB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54123-TB |