ABB AB Color Keyed Short Barrel (4/0 Awg) 3/8 bolt hole Purple 54112

Description
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Keyed Short Barrel (4/0 Awg) 3/8 bolt hole Purple - 70092254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Color Keyed Short Barrel (4/0 Awg) 3/8 bolt hole Purple
70092254
Color Keyed Short Barrel (4/0 Awg) 3/8 bolt hole Purple 70092254
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts - 81F1867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
81F1867
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 81F1867
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092254 81F1867
Product Name Color Keyed Short Barrel (4/0 Awg) 3/8 bolt hole Purple Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details