ABB AB Barrel Terminal, Lug, 3/8, Crimp; Product Range Abb Thomas & Betts 54111T

Description
BARREL TERMINAL, LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375"RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, Lug, 3/8, Crimp; Product Range Abb Thomas & Betts - 77H7180 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, Lug, 3/8, Crimp; Product Range Abb Thomas & Betts
77H7180
Barrel Terminal, Lug, 3/8, Crimp; Product Range Abb Thomas & Betts 77H7180
BARREL TERMINAL, LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375"RoHS Compliant: Yes

BARREL TERMINAL, LUG, 3/8", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H7180
Product Name Barrel Terminal, Lug, 3/8, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details