ABB AB Color Keyed Short Barrel 3/0 Awg 2/0 Flex (3/8 bolt size) Orange 54111

Description
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Keyed Short Barrel 3/0 Awg 2/0 Flex (3/8 bolt size) Orange - 70092253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Color Keyed Short Barrel 3/0 Awg 2/0 Flex (3/8 bolt size) Orange
70092253
Color Keyed Short Barrel 3/0 Awg 2/0 Flex (3/8 bolt size) Orange 70092253
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts - 81F1866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
81F1866
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 81F1866
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092253 81F1866
Product Name Color Keyed Short Barrel 3/0 Awg 2/0 Flex (3/8 bolt size) Orange Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details