ABB AB Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 54109UB

Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts - 77H7168 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
77H7168
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 77H7168
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H7168
Product Name Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers