ABB AB Lug; One Hole; 3/8 in.; Pink; 0.516 in.; 3/8 in.; 1.766 in.; 0.125 in. 54109

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 3/8 in.; Pink; 0.516 in.; 3/8 in.; 1.766 in.; 0.125 in. - 70093047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 3/8 in.; Pink; 0.516 in.; 3/8 in.; 1.766 in.; 0.125 in.
70093047
Lug; One Hole; 3/8 in.; Pink; 0.516 in.; 3/8 in.; 1.766 in.; 0.125 in. 70093047
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts - 81F1864 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
81F1864
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 81F1864
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70093047 81F1864
Product Name Lug; One Hole; 3/8 in.; Pink; 0.516 in.; 3/8 in.; 1.766 in.; 0.125 in. Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data