ABB AB Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts 54108UB

Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts - 77H7159 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
77H7159
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts 77H7159
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 77H7159
Product Name Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details