ABB AB Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts 54105UB

Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts - 29C2129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
29C2129
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts 29C2129
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29C2129
Product Name Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details