ABB AB Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts 54104I

Description
BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts - 82T5346 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts
82T5346
Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts 82T5346
BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes

BARREL TERMINAL, #10, 8AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Stud/Tab Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 82T5346
Product Name Barrel Terminal, #10, 8Awg, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details