Thomas & Betts Corporation Pin and Sleeve Connector 53888

Description
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R
Datasheet
Description
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53888 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
53888
Pin and Sleeve Connector 53888
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R

AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 53888
Product Name Pin and Sleeve Connector
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products