Thomas & Betts Corporation Pin and Sleeve Plug 53853

Description
STRAIGHT TYPE; RUBBER MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
STRAIGHT TYPE; RUBBER MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53853 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
53853
Pin and Sleeve Plug 53853
STRAIGHT TYPE; RUBBER MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

STRAIGHT TYPE; RUBBER MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 53853
Product Name Pin and Sleeve Plug
Termination Rubber
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers