Thomas & Betts Corporation Pin and Sleeve Receptacle 53722

Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44;
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53722 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
53722
Pin and Sleeve Receptacle 53722
POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44;

POLARIZED TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 53722
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-E022 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details