Thomas & Betts Corporation Pin and Sleeve Plug 53643

Description
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53643 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
53643
Pin and Sleeve Plug 53643
POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE

POLARIZED TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 53643
Product Name Pin and Sleeve Plug
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Hood - VMPA-KMS-H - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details