POLARIZED TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 220/240 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE
Thomas & Betts Corporation | |
---|---|
Product Category | Electrical Connectors |
Product Number | 53642 |
Product Name | Pin and Sleeve Plug |
Termination | Valox |