Thomas & Betts Corporation Duplex/Single Receptacle 5362-BKSP

Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362-BKSP - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5362-BKSP
Duplex/Single Receptacle 5362-BKSP
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C

DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498/1449, UL (CANADA AND US), C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5362-BKSP
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details