Thomas & Betts Corporation Pin and Sleeve Plug 53582

Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, SPLASH PR
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, SPLASH PR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53582 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
53582
Pin and Sleeve Plug 53582
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, SPLASH PR

POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 110/120 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, SPLASH PR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 53582
Product Name Pin and Sleeve Plug
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers