ABB AB Conduit Fitting, 90 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts 5352

Description
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts - 94F3078 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 90 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
94F3078
Conduit Fitting, 90 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts 94F3078
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 12.7MM; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F3078
Product Name Conduit Fitting, 90 Degree Liquidtight, Iron, 12.7Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details