ABB AB TB Conduit & Cable Connectors 5351

Description
3/8 INCH INSUL 90 DEG TB LT FITT
Datasheet
Description
3/8 INCH INSUL 90 DEG TB LT FITT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Conduit & Cable Connectors - 5351 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Conduit & Cable Connectors
5351
TB Conduit & Cable Connectors 5351
3/8 INCH INSUL 90 DEG TB LT FITT

3/8 INCH INSUL 90 DEG TB LT FITT

Supplier's Site
Conduit Fitting, 90 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts - 90F6122 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 90 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
90F6122
Conduit Fitting, 90 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 90F6122
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 9.53MM; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 9.53MM; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5351 90F6122
Product Name TB Conduit & Cable Connectors Conduit Fitting, 90 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details