ABB AB Plug Assy 50A 3P4W 250V Abb - Thomas & Betts 534MPXT/900981

Description
PLUG ASSY 50A 3P4W 250V
Description
PLUG ASSY 50A 3P4W 250V

Suppliers

Company
Product
Description
Supplier Links
Plug Assy 50A 3P4W 250V Abb - Thomas & Betts - 22M2894 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy 50A 3P4W 250V Abb - Thomas & Betts
22M2894
Plug Assy 50A 3P4W 250V Abb - Thomas & Betts 22M2894
PLUG ASSY 50A 3P4W 250V

PLUG ASSY 50A 3P4W 250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M2894
Product Name Plug Assy 50A 3P4W 250V Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers