ABB AB
534FP -- 50A/250V W/T ABB - THOMAS & BETTS
ABB AB
50A/250V W/t Abb - Thomas & Betts
534FP
Datasheet
Suppliers
50A/250V W/t Abb - Thomas & Betts
22M2888
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22M2888 |
|
Product Name
|
50A/250V W/t Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers